NFP0QHB242HS2D Filters by Murata

COMMON MODE FILTER, 100 OHM, 0.1A

Status: Unknown
Series: NFP0QH Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Rated Current 100mA
Product Range NFP0QH Series
Impedance 100ohm
Common Mode Filter Case 0.65mm x 0.5mm x 0.3mm
SVHC No SVHC (15-J
RoHS Compliant Yes

Alternative Descriptions

Common Mode Filter, 100 Ohm, 0.1A | Newark Electronics
Choke, Common Mode, 100 mA, 0.65mm x 0.5mm x 0.3mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NFP0QHB242HS2D?

Additional datasheets, footprints and schematics for NFP0QHB242HS2D are listed on our Part Details page. You can also find images and similar parts to NFP0QHB242HS2D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NFP0QHB242HS2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFP0QHB242HS2D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NFP0QHB242HS2D fall under?

The NFP0QHB242HS2D is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to NFP0QHB242HS2D when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NFP0QHB242HS2D you can contact the distributor directly for product support, shipping queries etc.

Is the NFP0QHB242HS2D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NFP0QHB242HS2D have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NFP0QHB242HS2D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NFP0QHB242HS2D often in real-time on the comparison pages.

What if I can't find stock of NFP0QHB242HS2D?

You can fill out our help required form which you can use to request a quote for NFP0QHB242HS2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay