Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
4,541
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
138,445
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
40,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
4,541
in stock
|
Buy Now | |
element14
from US$0.21
|
4,541
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
4,234
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Filter Type | EMI RFI |
Current Rating | 300mA |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 300mA |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Resistance | 0.3ohm |
Voltage Rating V DC | 50V |
1000PF 50V .30A EMI FILTER | TTI Europe |
NFM Series 1205 1000 pF 300 mA 50 V SMT Chip Capacitor Type EMI Filter | Future Electronics |
Capacitor, 3 Terminal, 1000Pf | Newark Electronics |
CAPACITOR, 3 TERMINAL, 1000PF | element14 |
Filter: anti-interference | Transfer Multisort Elektronik |
EMI Filter 0.3A 50VDC Flat Style SMD Embossed T/R | Avnet Abacus |
NFM3DCC 1nF 50/-20% 50V 0,3A | Rutronik |
Where can I find additional details, specifications and documents for a NFM3DCC102R1H3L?
Additional datasheets, footprints and schematics for NFM3DCC102R1H3L are listed on our Part Details page. You can also find images and similar parts to NFM3DCC102R1H3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM3DCC102R1H3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM3DCC102R1H3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM3DCC102R1H3L fall under?
The NFM3DCC102R1H3L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM3DCC102R1H3L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM3DCC102R1H3L you can contact the distributor directly for product support, shipping queries etc.
Is the NFM3DCC102R1H3L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM3DCC102R1H3L have stock available?
Authorised distributors including Chip One Stop, CoreStaff, TTI Europe, Future Electronics and Newark Electronics have stock available or on a lead time for NFM3DCC102R1H3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM3DCC102R1H3L often in real-time on the comparison pages.
What if I can't find stock of NFM3DCC102R1H3L?
You can fill out our help required form which you can use to request a quote for NFM3DCC102R1H3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.