Status: | Unknown |
---|---|
Series: | Murata NFM Series |
RoHS: | Unknown |
Prices starting from US$0.0231
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0382
|
288,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0310
|
56,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
39,988
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
17,523
in stock
|
Buy Now | |
element14
from US$0.12
|
17,523
in stock
|
Buy Now | |
Farnell
from US$0.11
|
17,523
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.0231
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0311
|
5,630
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
576,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0364
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 6.3V |
Filter Type | EMI RFI |
Current Rating | 2A |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | Murata NFM Series |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance + | +20% |
Capacitance Tolerance - | -20% |
Voltage Rating V DC | 6.3V |
NFM18PS Series 0603 1.0 â•¡F â–’20% 2 A 0.03 O DCR Surface Mount EMI Filter | Future Electronics |
1UF 6.3V 2.0A EMI FILTER | TTI Europe |
Cap, Feedthrough, 1Uf, 6.3V, 2A, 0603 | Newark Electronics |
FILTER, SUPPRESSION, 0603, 1UF, 6.3VDC | element14 |
EMI Filter 2A 6.3VDC Flat Style SMD Paper T/R | Avnet America |
NFM18PS 1,0uF SMD 20% 6,3V 2A | Rutronik |
Filter: anti-interference | Transfer Multisort Elektronik |
EMIFIL FILTER NFM18P | RS |
Where can I find additional details, specifications and documents for a NFM18PS105R0J3D?
Additional datasheets, footprints and schematics for NFM18PS105R0J3D are listed on our Part Details page. You can also find images and similar parts to NFM18PS105R0J3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFM18PS105R0J3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFM18PS105R0J3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFM18PS105R0J3D fall under?
The NFM18PS105R0J3D is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to NFM18PS105R0J3D when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFM18PS105R0J3D you can contact the distributor directly for product support, shipping queries etc.
Is the NFM18PS105R0J3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFM18PS105R0J3D have stock available?
Authorised distributors including Future Electronics, TTI Europe, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for NFM18PS105R0J3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFM18PS105R0J3D often in real-time on the comparison pages.
What if I can't find stock of NFM18PS105R0J3D?
You can fill out our help required form which you can use to request a quote for NFM18PS105R0J3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.