Status: | Active |
---|---|
Series: | NE592 |
RoHS: | Compliant |
Prices starting from US$0.46
120 MHz Unity Gain Bandwidth |
Adjustable Gains from 0 to 400 |
Adjustable Pass Band |
No Frequency Compensation Required |
Wave Shaping with Minimal External Components |
MIL-STD Processing Available |
Applications |
---|
Floppy Disk Head Amplifier |
Pulse Amplifier in Communications |
Digital Video Recorder |
End Products |
---|
Video Amplifier |
Magnetic Memory |
Description | NE592 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
GBW Typ (MHz) | 40 |
VCC Max (V) | 8 |
ID Typ (mA) | 18 |
TA Max (°C) | 70 |
Package Type | SOIC-8 |
Video Amp Diff. 120MHz 0-400 Gain SOIC8 | RS |
Ic, Video-Amp, Smd, Soic8, 592 | Newark Electronics |
NE592 Series Single Channel 120 MHz 8 V Video Amplifier Surface Mount - SOIC-8 | Future Electronics |
Video Amp Single 90MHz ±8V 8-Pin SOIC N T/R | Avnet America |
NE592D8R2G, Video Amplifier IC, 90MHz Differential O/P, 8-Pin SOIC | ON Semiconductor NE592D8R2G | RS Americas |
IC, VIDEO-AMP, SMD, SOIC8, 592 | Farnell |
Video Amp Single 90MHz �8V 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NE592D8R2G?
Additional datasheets, footprints and schematics for NE592D8R2G are listed on our Part Details page. You can also find images and similar parts to NE592D8R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE592D8R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE592D8R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE592D8R2G fall under?
The NE592D8R2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Video Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NE592D8R2G when available in the Video Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE592D8R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NE592D8R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NE592D8R2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NE592D8R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE592D8R2G often in real-time on the comparison pages.
What if I can't find stock of NE592D8R2G?
You can fill out our help required form which you can use to request a quote for NE592D8R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.