Video Amplifiers
Parts from Video Amplifiers Category
IC, VIDEO AMPLIFIER; No. of Amplifiers:3Amplifiers; Gain Bandwidth:650MHz; Slew Rate:1500V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:50mA; Supply Voltage Range:4.5V to 5.5V; Product Range:- RoHS Compliant: Yes
IC, VIDEO AMPLIFIER; No. of Amplifiers:3Amplifiers; Gain Bandwidth:200MHz; Slew Rate:500V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:50mA; Supply Voltage Range:3V to 3.6V; No. of Pins:16Pins RoHS Compliant: Yes
VIDEO AMPLIFIER, TRI, 10.3MHZ, SOIC8; No. of Amplifiers:3Amplifiers; Gain Bandwidth:10.3MHz; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:70mA; Supply Voltage Range:3V to 5V; Gain:6dB RoHS Compliant: Yes
VIDEO AMP, 400MHZ, SOT23, POWERWISE; No. of Amplifiers:1Amplifiers; Gain Bandwidth:400MHz; Slew Rate:1800V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:70mA; Supply Voltage Range:± 5V to ± 6V; RoHS Compliant: Yes
VIDEO OPAMP, SINGLE, 400MHZ, SOT-23-6; No. of Amplifiers:1Amplifiers; Gain Bandwidth:400MHz; Slew Rate:1.8kV/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:70mA; Supply Voltage Range:8V to 12.5V, RoHS Compliant: Yes
IC, R-R OUT VIDEO AMP HS SOT23-; No. of Amplifiers:1Amplifiers; Gain Bandwidth:170MHz; Slew Rate:900V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:100mA; Supply Voltage Range:± 1.35V to ± 8V; RoHS Compliant: Yes
VIDEO OPAMP, DIFFERENTIAL, 8MHZ, SC-88-6; No. of Amplifiers:1Amplifiers; Gain Bandwidth:8MHz; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Output Current:50mA; Supply Voltage Range:2.7V to 3.3V; RoHS Compliant: Yes
IC, HS R-R-OUT VIDEO AMP 8-SOIC; No. of Amplifiers:1Amplifiers; Gain Bandwidth:100MHz; Slew Rate:900V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:100mA; Supply Voltage Range:± 1.35V to ± 8V; RoHS Compliant: Yes
VIDEO AMP, DUAL, 400MHZ, POWERWISE; No. of Amplifiers:2Amplifiers; Gain Bandwidth:400MHz; Slew Rate:1300V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:70mA; Supply Voltage Range:± 5V to ± 6V; RoHS Compliant: Yes
VIDEO AMP, 1.2GHZ, 1700V/US, UMAX-10; No. of Amplifiers:2Amplifiers; Gain Bandwidth:1.2GHz; Slew Rate:1700V/µs; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:80mA; Supply Voltage Range:± 2.85V to ± RoHS Compliant: Yes
VIDEO OP-AMP, 50MHZ, 300V/US, NSOIC-8; No. of Amplifiers:1Amplifiers; Gain Bandwidth:50MHz; Slew Rate:300V/µs; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Output Current:20mA; Supply Voltage Range:± 4.5V to ± 5.5V;RoHS Compliant: Yes
VIDEO AMP, TRIPLE, 500MHZ, LFCSP-32; No. of Amplifiers:3Amplifiers; Gain Bandwidth:500MHz; Slew Rate:2.1kV/µs; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Output Current:50mA; Supply Voltage Range:4.5V to 11V RoHS Compliant: Yes
VIDEO AMPLIFIER, SIGNAL, 120MHZ SOIC-14; No. of Amplifiers:1Amplifiers; Gain Bandwidth:120MHz; Slew Rate:450V/µs; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Output Current:10mA; Supply Voltage Range:± 6V; MSL:- RoHS Compliant: Yes
IC, VIDEO AMPLIFIER, SGL, 120MHZ SOIC-14, FULL REEL; No. of Amplifiers:1Amplifiers; Gain Bandwidth:120MHz; Slew Rate:450V/µs; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Output Current:10mA; No. of Pins:14Pins RoHS Compliant: Yes
Video Amplifier, 3, 30 MHz, -40 C, 85 C, 50 mA RoHS Compliant: Yes
AMPLIFIER, VIDEO, SINGLE, SC-70-6; No. of Amplifiers:1Amplifiers; Gain Bandwidth:-; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Output Current:80mA; Supply Voltage Range:2.7V to 3.3V; Amplifier Case RoHS Compliant: Yes