Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Compandor |
---|---|
Supply Voltage Min | 6V |
Supply Voltage Max | 24V |
IC Package Type | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 570 |
Brief Features | Compressor and Expander Temperature Compensated |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Output Current Min | 20mA |
Supply Current | 4.3mA |
Supply Current Max | 4.8mA |
Supply Voltage Range | 6V to 24V |
Termination Type | Surface Mount Device |
COMPANDOR PROGRAMMABLE, SMD, SOIC16 | Farnell |
Compandor Programmable, Smd, Soic16 |Onsemi NE570DG | Newark Electronics |
COMPANDOR | Avnet America |
Where can I find additional details, specifications and documents for a NE570DG?
Additional datasheets, footprints and schematics for NE570DG are listed on our Part Details page. You can also find images and similar parts to NE570DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE570DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE570DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE570DG fall under?
The NE570DG is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to NE570DG when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE570DG you can contact the distributor directly for product support, shipping queries etc.
Is the NE570DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NE570DG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NE570DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE570DG often in real-time on the comparison pages.
What if I can't find stock of NE570DG?
You can fill out our help required form which you can use to request a quote for NE570DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.