Status: | Active |
---|---|
Series: | NE5517 |
RoHS: | Compliant |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
-
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
element14
from US$2.02
|
-
|
Buy Now | |
Avnet Asia
from US$1.67
|
-
|
Buy Now | |
Farnell
from US$1.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Constant Impedance Buffers |
Delta VBE of Buffer is Constant with Amplifier Ibias Change |
Excellent Matching Between Amplifiers |
Linearizing Diodes |
High Output Signal-to-Noise Ratio |
Applications |
---|
Multiplexers |
DolbyE HX Systems |
Current-controlled Oscillators, Impedances |
End Products |
---|
Timers |
Current-controlled Amplifiers, Filters |
Electronic Music Synthesizers |
Description | NE5517, 0 to +70 °C |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | -18 |
VS Max (V) | 18 |
Iq Typ (mA) | 1.3 |
VOS Max (mV) | 5 |
GBW Typ (MHz) | 2 |
SR Typ (V/µs) | 50 |
IO Typ (mA) | 0.005 |
ΔVOS/ΔT (μV/C) | 7 |
eN (nV/√Hz) | - |
Ibias Typ (pA) | 400000 |
CMRR Typ (dB) | 110 |
Architecture | Bipolar |
Temperature Range (°C) | 0 to 70 |
Package Type | SOIC-16 |
Dual Transconductance Amplifier SOIC16 | RS |
Transconductance Amplifier, Dual, Soic16 | Newark Electronics |
NE5517 Series 44 V 2 MHz Dual Operational Transconductance Amplifier - SOIC-16 | Future Electronics |
SP Amp Transconductance Amplifier Dual ±22V/44V 16-Pin SOIC T/R | Avnet America |
TRANSCONDUCTANCE AMPLIFIER, DUAL, SOIC16 | Farnell |
SP Amp Transconductance Amplifier Dual �22V/44V 16-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NE5517DR2G?
Additional datasheets, footprints and schematics for NE5517DR2G are listed on our Part Details page. You can also find images and similar parts to NE5517DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NE5517DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NE5517DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NE5517DR2G fall under?
The NE5517DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NE5517DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NE5517DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NE5517DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NE5517DR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NE5517DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NE5517DR2G often in real-time on the comparison pages.
What if I can't find stock of NE5517DR2G?
You can fill out our help required form which you can use to request a quote for NE5517DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.