Status: | Unknown |
---|---|
Series: | NDY Series |
RoHS: | Unknown |
Prices starting from US$10.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.81
|
244
in stock
|
Buy Now | |
Newark Electronics
from US$13.52
|
244
in stock
|
Buy Now | |
element14
from US$12.30
|
244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.87
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
345
in stock
|
Buy Now | |
Future Electronics
from US$13.43
|
-
|
Buy Now | |
Avnet America
from US$15.40
|
-
|
Buy Now | |
TTI Europe
from US$11.27
|
-
|
Buy Now | |
Richardson RFPD
from US$10.88
|
-
|
Buy Now | |
Sager
from US$11.58
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDY Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 83% |
External Depth | 32.26mm |
External Length / Height | 7mm |
External Width | 14.66mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.5% |
Load Regulation | 0.5% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 3W |
Supply Voltage | 24V |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 15 V, 200 Ma Rohs Compliant: Yes |Murata Power Solutions NDY2415C | Newark Electronics |
CONVERTER, DC/DC, DIL, 3W, 15V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 1-OUT 15V 0.2A 3W 8-Pin DIP | Avnet Abacus |
NDY Series 3 W Single Output 15 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 3W 24V-15V DIP24 DC/DC | Sager |
Where can I find additional details, specifications and documents for a NDY2415C?
Additional datasheets, footprints and schematics for NDY2415C are listed on our Part Details page. You can also find images and similar parts to NDY2415C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDY2415C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDY2415C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDY2415C fall under?
The NDY2415C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDY2415C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDY2415C you can contact the distributor directly for product support, shipping queries etc.
Is the NDY2415C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDY2415C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for NDY2415C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDY2415C often in real-time on the comparison pages.
What if I can't find stock of NDY2415C?
You can fill out our help required form which you can use to request a quote for NDY2415C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.