Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.13
|
-
|
Buy Now | |
Avnet America
from US$15.40
|
-
|
Buy Now | |
TTI Europe
from US$11.08
|
-
|
Buy Now | |
Richardson RFPD
from US$10.88
|
-
|
Buy Now | |
Sager
from US$11.58
|
-
|
Buy Now | |
element14
from US$14.91
|
-
|
Buy Now | |
Farnell
from US$12.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 83% |
External Depth | 32.26mm |
External Length / Height | 7mm |
External Width | 14.66mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.5% |
Load Regulation | 0.5% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 3W |
Supply Voltage | 24V |
DC/DC converter,18-36Vin,12Vout 250mA 3W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 3W, 250Ma, 12V | Newark Electronics |
Module DC-DC 1-OUT 12V 0.25A 3W 8-Pin DIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 3W 24V-12V DIP24 DC/DC | Sager |
CONVERTER, DC/DC, DIL, 3W, 12V | element14 |
Where can I find additional details, specifications and documents for a NDY2412C?
Additional datasheets, footprints and schematics for NDY2412C are listed on our Part Details page. You can also find images and similar parts to NDY2412C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDY2412C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDY2412C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDY2412C fall under?
The NDY2412C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDY2412C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDY2412C you can contact the distributor directly for product support, shipping queries etc.
Is the NDY2412C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDY2412C have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for NDY2412C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDY2412C often in real-time on the comparison pages.
What if I can't find stock of NDY2412C?
You can fill out our help required form which you can use to request a quote for NDY2412C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.