NDY2409C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 333mA, 9V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.83

Distributor Stock
Logo for RS
RS
from US$12.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 3W
Output Voltage - Output 1 9V
Output Current - Output 1 333mA
Width 14.66mm
RoHS Compliant Yes

Alternative Descriptions

DC/DC converter,18-36Vin,9Vout 333mA 3W | RS
Dc-Dc Converter, Iso Pol, 1 O/P, 3W, 333Ma, 9V | Newark Electronics
DC/DC POWER SUPPLY SNGL OUT 9V 0.333A 3W | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NDY2409C?

Additional datasheets, footprints and schematics for NDY2409C are listed on our Part Details page. You can also find images and similar parts to NDY2409C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NDY2409C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDY2409C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NDY2409C fall under?

The NDY2409C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NDY2409C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NDY2409C you can contact the distributor directly for product support, shipping queries etc.

Is the NDY2409C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NDY2409C have stock available?

Authorised distributors including RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for NDY2409C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NDY2409C often in real-time on the comparison pages.

What if I can't find stock of NDY2409C?

You can fill out our help required form which you can use to request a quote for NDY2409C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay