Status: | Unknown |
---|---|
Series: | NDY Series |
RoHS: | Unknown |
Prices starting from US$10.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.51
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$13.52
|
391
in stock
|
Buy Now | |
element14
from US$13.25
|
391
in stock
|
Buy Now | |
Farnell
from US$13.26
|
391
in stock
|
Buy Now | |
Sager
from US$11.58
|
299
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.82
|
1
in stock
|
Buy Now | |
Future Electronics
from US$11.13
|
-
|
Buy Now | |
Avnet America
from US$15.40
|
-
|
Buy Now | |
TTI Europe
from US$11.04
|
-
|
Buy Now | |
Richardson RFPD
from US$10.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDY Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL94V-0 |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant: Yes |Murata Power Solutions NDY2405C | Newark Electronics |
CONVERTER, DC TO DC, 5V, 3W | element14 |
Isolated DC/DC Converters - Through Hole 3W 24V-5V DIP24 DC/DC | Sager |
DC/DC converter,18-36Vin,5Vout 600mA 3W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
NDY Series 3 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.6A 3W 8-Pin DIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NDY2405C?
Additional datasheets, footprints and schematics for NDY2405C are listed on our Part Details page. You can also find images and similar parts to NDY2405C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDY2405C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDY2405C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDY2405C fall under?
The NDY2405C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDY2405C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDY2405C you can contact the distributor directly for product support, shipping queries etc.
Is the NDY2405C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDY2405C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for NDY2405C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDY2405C often in real-time on the comparison pages.
What if I can't find stock of NDY2405C?
You can fill out our help required form which you can use to request a quote for NDY2405C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.