Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.40
|
-
|
Buy Now | |
Future Electronics
from US$13.43
|
-
|
Buy Now | |
Avnet America
from US$15.40
|
-
|
Buy Now | |
element14
from US$11.98
|
-
|
Buy Now | |
TTI Europe
from US$12.43
|
-
|
Buy Now | |
Richardson RFPD
from US$10.88
|
-
|
Buy Now | |
Sager
from US$11.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 83% |
External Depth | 32.26mm |
External Length / Height | 7mm |
External Width | 14.66mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.5% |
Load Regulation | 0.5% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 3W |
Supply Voltage | 12V |
Dc-Dc Converter, Iso Pol, 1 O/P, 3W, 200Ma, 15V | Newark Electronics |
NDY Series 3 W Single Output 12 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 15V 0.2A 3W 8-Pin DIP | Avnet America |
CONVERTER, DC/DC, DIL, 3W, 15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 3W 12V-15V DIP24 DC/DC | Sager |
Where can I find additional details, specifications and documents for a NDY1215C?
Additional datasheets, footprints and schematics for NDY1215C are listed on our Part Details page. You can also find images and similar parts to NDY1215C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDY1215C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDY1215C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDY1215C fall under?
The NDY1215C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDY1215C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDY1215C you can contact the distributor directly for product support, shipping queries etc.
Is the NDY1215C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDY1215C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for NDY1215C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDY1215C often in real-time on the comparison pages.
What if I can't find stock of NDY1215C?
You can fill out our help required form which you can use to request a quote for NDY1215C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.