Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.76
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$13.52
|
30
in stock
|
Buy Now | |
element14
from US$13.89
|
30
in stock
|
Buy Now | |
Farnell
from US$12.81
|
30
in stock
|
Buy Now | |
Avnet America
from US$15.40
|
-
|
Buy Now | |
TTI Europe
from US$11.62
|
-
|
Buy Now | |
Richardson RFPD
from US$10.88
|
-
|
Buy Now | |
Sager
from US$11.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC converter,9-18Vin,12Vout 250mA 3W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant: Yes |Murata Power Solutions NDY1212C | Newark Electronics |
CONVERTER, DC/DC, DIL, 3W, 12V | element14 |
Module DC-DC 1-OUT 12V 0.25A 3W 8-Pin DIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 3W 12V-12V DIP24 DC/DC | Sager |
Where can I find additional details, specifications and documents for a NDY1212C?
Additional datasheets, footprints and schematics for NDY1212C are listed on our Part Details page. You can also find images and similar parts to NDY1212C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDY1212C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDY1212C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDY1212C fall under?
The NDY1212C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDY1212C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDY1212C you can contact the distributor directly for product support, shipping queries etc.
Is the NDY1212C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDY1212C have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NDY1212C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDY1212C often in real-time on the comparison pages.
What if I can't find stock of NDY1212C?
You can fill out our help required form which you can use to request a quote for NDY1212C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.