Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.65
|
9
in stock
|
Buy Now | |
Sager
from US$11.58
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$13.52
|
34
in stock
|
Buy Now | |
element14
from US$13.82
|
34
in stock
|
Buy Now | |
Farnell
from US$12.81
|
34
in stock
|
Buy Now | |
Future Electronics
from US$13.43
|
-
|
Buy Now | |
Avnet America
from US$15.40
|
-
|
Buy Now | |
TTI Europe
from US$11.04
|
-
|
Buy Now | |
Richardson RFPD
from US$10.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 83% |
External Depth | 32.26mm |
External Length / Height | 7mm |
External Width | 14.66mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.5% |
Load Regulation | 0.5% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 3W |
Supply Voltage | 12V |
Isolated DC/DC Converters - Through Hole 3W 12V-5V DIP24 DC/DC | Sager |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant: Yes |Murata Power Solutions NDY1205C | Newark Electronics |
CONVERTER, DC/DC, DIL, 3W, 5V | element14 |
DC/DC converter,9-18Vin,5Vout 600mA 3W | RS |
NDY Series 3 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.6A 3W 8-Pin DIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NDY1205C?
Additional datasheets, footprints and schematics for NDY1205C are listed on our Part Details page. You can also find images and similar parts to NDY1205C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDY1205C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDY1205C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDY1205C fall under?
The NDY1205C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDY1205C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDY1205C you can contact the distributor directly for product support, shipping queries etc.
Is the NDY1205C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDY1205C have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NDY1205C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDY1205C often in real-time on the comparison pages.
What if I can't find stock of NDY1205C?
You can fill out our help required form which you can use to request a quote for NDY1205C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.