Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 83% |
External Depth | 32.26mm |
External Length / Height | 7mm |
External Width | 14.66mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.5% |
Load Regulation | 0.5% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 3W |
Supply Voltage | 5V |
CONVERTER, DC/DC, DIL, 3W, 15V | element14 |
Dc-Dc Conv, Iso Pol, 1 O/P, 3W, 200Ma, 15V | Newark Electronics |
Module DC-DC 1-OUT 15V 0.2A 3W 8-Pin DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a NDY0515C?
Additional datasheets, footprints and schematics for NDY0515C are listed on our Part Details page. You can also find images and similar parts to NDY0515C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDY0515C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDY0515C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDY0515C fall under?
The NDY0515C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDY0515C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDY0515C you can contact the distributor directly for product support, shipping queries etc.
Is the NDY0515C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDY0515C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NDY0515C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDY0515C often in real-time on the comparison pages.
What if I can't find stock of NDY0515C?
You can fill out our help required form which you can use to request a quote for NDY0515C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.