Status: | Unknown |
---|---|
Series: | NDY Series |
RoHS: | Unknown |
Prices starting from US$10.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.40
|
-
|
Buy Now | |
Future Electronics
from US$13.43
|
-
|
Buy Now | |
Avnet America
from US$15.40
|
-
|
Buy Now | |
element14
from US$13.65
|
-
|
Buy Now | |
TTI Europe
from US$11.73
|
-
|
Buy Now | |
Richardson RFPD
from US$10.88
|
-
|
Buy Now | |
Sager
from US$11.58
|
-
|
Buy Now | |
Farnell
from US$10.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDY Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 83% |
External Depth | 32.26mm |
External Length / Height | 7mm |
External Width | 14.66mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.5% |
Load Regulation | 0.5% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 3W |
Supply Voltage | 5V |
DC/DC converter,4.5-9Vin,12Vout 250mA 3W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 3W, 250Ma, 12V | Newark Electronics |
NDY Series 3W DC/DC Power Supply | Future Electronics |
Module DC-DC 1-OUT 12V 0.25A 3W 8-Pin DIP | Avnet America |
CONVERTER, DC/DC, DIL, 3W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 3W 5V-12V DIP24 DC/DC | Sager |
Where can I find additional details, specifications and documents for a NDY0512C?
Additional datasheets, footprints and schematics for NDY0512C are listed on our Part Details page. You can also find images and similar parts to NDY0512C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDY0512C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDY0512C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDY0512C fall under?
The NDY0512C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDY0512C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDY0512C you can contact the distributor directly for product support, shipping queries etc.
Is the NDY0512C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDY0512C have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NDY0512C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDY0512C often in real-time on the comparison pages.
What if I can't find stock of NDY0512C?
You can fill out our help required form which you can use to request a quote for NDY0512C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.