Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 3W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 333mA |
Width | 14.66mm |
RoHS Compliant | Yes |
Dc-Dc Conv, Iso Pol, 1 O/P, 3W, 222Ma To 333Ma, 9V | Newark Electronics |
Module DC-DC 1-OUT 9V 0.333A 3W 8-Pin DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a NDY0509C?
Additional datasheets, footprints and schematics for NDY0509C are listed on our Part Details page. You can also find images and similar parts to NDY0509C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDY0509C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDY0509C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDY0509C fall under?
The NDY0509C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NDY0509C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDY0509C you can contact the distributor directly for product support, shipping queries etc.
Is the NDY0509C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDY0509C have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for NDY0509C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDY0509C often in real-time on the comparison pages.
What if I can't find stock of NDY0509C?
You can fill out our help required form which you can use to request a quote for NDY0509C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.