Status: | Unknown |
---|---|
Series: | NDY Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDY Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 83% |
External Depth | 32.26mm |
External Length / Height | 7mm |
External Width | 14.66mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.5% |
Load Regulation | 0.5% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 3W |
Supply Voltage | 5V |
DC/DC converter,4.5-9Vin,5Vout 600mA 3W | RS |
Isolated DC/DC Converters - Through Hole 3W 5V-5V DIP24 DC/DC | Sager |
CONVERTER, DC/DC, DIL, 3W, 5V | element14 |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant: Yes |Murata Power Solutions NDY0505C | Newark Electronics |
Module DC-DC 1-OUT 5V 0.6A 3W 8-Pin DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a NDY0505C?
Additional datasheets, footprints and schematics for NDY0505C are listed on our Part Details page. You can also find images and similar parts to NDY0505C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDY0505C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDY0505C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDY0505C fall under?
The NDY0505C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDY0505C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDY0505C you can contact the distributor directly for product support, shipping queries etc.
Is the NDY0505C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDY0505C have stock available?
Authorised distributors including RS, Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for NDY0505C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDY0505C often in real-time on the comparison pages.
What if I can't find stock of NDY0505C?
You can fill out our help required form which you can use to request a quote for NDY0505C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.