Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.84
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Width | 14.66mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 3W, 250Ma, 12V | Newark Electronics |
Module DC-DC 1-OUT 12V 0.25A 3W 8-Pin DIP | Avnet America |
CONVERTER, DC/DC, DIL, 3W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole ISOLATED DC/DC CONVERTER 3W | Sager |
Where can I find additional details, specifications and documents for a NDTS2412C?
Additional datasheets, footprints and schematics for NDTS2412C are listed on our Part Details page. You can also find images and similar parts to NDTS2412C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDTS2412C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDTS2412C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDTS2412C fall under?
The NDTS2412C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NDTS2412C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDTS2412C you can contact the distributor directly for product support, shipping queries etc.
Is the NDTS2412C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDTS2412C have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Richardson RFPD have stock available or on a lead time for NDTS2412C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDTS2412C often in real-time on the comparison pages.
What if I can't find stock of NDTS2412C?
You can fill out our help required form which you can use to request a quote for NDTS2412C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.