Status: | Unknown |
---|---|
Series: | NDT Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 909mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDT Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency Min | 71% |
External Depth | 7mm |
External Length / Height | 32.26mm |
External Width | 14.66mm |
Input Voltage | 24V |
Isolation Voltage | 1kV |
Line Regulation | 0.15% |
Load Regulation | 0.8% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 90mV |
Power Rating | 3W |
Supply Voltage | 24V |
DC-DC NDTS2403C regulated, 3.3V 3W | RS |
CONVERTER, DC/DC, DIL, 3W, 3.3V | element14 |
Module DC-DC 1-OUT 3.3V 0.909A 3W 8-Pin DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a NDTS2403C?
Additional datasheets, footprints and schematics for NDTS2403C are listed on our Part Details page. You can also find images and similar parts to NDTS2403C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDTS2403C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDTS2403C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDTS2403C fall under?
The NDTS2403C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDTS2403C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDTS2403C you can contact the distributor directly for product support, shipping queries etc.
Is the NDTS2403C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDTS2403C have stock available?
Authorised distributors including RS, element14, Farnell and Avnet Abacus have stock available or on a lead time for NDTS2403C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDTS2403C often in real-time on the comparison pages.
What if I can't find stock of NDTS2403C?
You can fill out our help required form which you can use to request a quote for NDTS2403C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.