Status: | Unknown |
---|---|
Series: | NDTS Series |
RoHS: | Unknown |
Prices starting from US$11.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.01
|
-
|
Buy Now | |
Future Electronics
from US$15.88
|
-
|
Buy Now | |
Avnet America
from US$18.19
|
-
|
Buy Now | |
element14
from US$15.11
|
-
|
Buy Now | |
TTI Europe
from US$13.85
|
-
|
Buy Now | |
Richardson RFPD
from US$12.86
|
-
|
Buy Now | |
Sager
from US$13.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDTS Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency Min | 75% |
External Depth | 7mm |
External Length / Height | 32.26mm |
External Width | 14.66mm |
Input Voltage | 12V |
Isolation Voltage | 1kV |
Line Regulation | 0.15% |
Load Regulation | 0.8% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 90mV |
Power Rating | 3W |
Supply Voltage | 12V |
Dc-Dc Converter, Iso Pol, 1 O/P, 3W, 250Ma, 12V | Newark Electronics |
NDTS Series 3 W 12 V Input 12 V Output Isolated DC/DC Converter - DIP-24 | Future Electronics |
Module DC-DC 1-OUT 12V 0.25A 3W 8-Pin DIP | Avnet America |
CONVERTER, DC/DC, DIL, 3W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 12VIN 12VOUT 250MA ISOLATED 3W | Sager |
Where can I find additional details, specifications and documents for a NDTS1212C?
Additional datasheets, footprints and schematics for NDTS1212C are listed on our Part Details page. You can also find images and similar parts to NDTS1212C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDTS1212C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDTS1212C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDTS1212C fall under?
The NDTS1212C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDTS1212C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDTS1212C you can contact the distributor directly for product support, shipping queries etc.
Is the NDTS1212C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDTS1212C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for NDTS1212C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDTS1212C often in real-time on the comparison pages.
What if I can't find stock of NDTS1212C?
You can fill out our help required form which you can use to request a quote for NDTS1212C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.