Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 1.5kV |
On Resistance Rds(on) | 8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 140W |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Mosfet, N Channel, 1.5Kv, 8Ohm, To-3P-3 | Newark Electronics |
Trans MOSFET N-CH 1500V 2.5A 3-Pin TO-3P | Avnet America |
MOSFET, N CH, 1.5KV, 2.5A, TO-3P-3 | Farnell |
Where can I find additional details, specifications and documents for a NDTL03N150CG?
Additional datasheets, footprints and schematics for NDTL03N150CG are listed on our Part Details page. You can also find images and similar parts to NDTL03N150CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDTL03N150CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDTL03N150CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDTL03N150CG fall under?
The NDTL03N150CG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDTL03N150CG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDTL03N150CG you can contact the distributor directly for product support, shipping queries etc.
Is the NDTL03N150CG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDTL03N150CG have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for NDTL03N150CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDTL03N150CG often in real-time on the comparison pages.
What if I can't find stock of NDTL03N150CG?
You can fill out our help required form which you can use to request a quote for NDTL03N150CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.