NDTD4812C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.63

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$11.63
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 3W
Output Voltage - Output 1 12V
Output Current - Output 1 125mA
Output Voltage - Output 2 -12V
Width 14.66mm
RoHS Compliant Yes

Alternative Descriptions

CONVERTER, DC/DC, DIL, 3W, +/-12V | element14
Dc-Dc Converter, Iso Pol, 2 O/P, 3W, 12V, -12V | Newark Electronics
ISOLATED 3W WIDE INPUT DUAL OUTPUT DC/DC CONVERTERS | Avnet America
Isolated DC/DC Converters - Through Hole 3W 48V to 12V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NDTD4812C?

Additional datasheets, footprints and schematics for NDTD4812C are listed on our Part Details page. You can also find images and similar parts to NDTD4812C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NDTD4812C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDTD4812C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NDTD4812C fall under?

The NDTD4812C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NDTD4812C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NDTD4812C you can contact the distributor directly for product support, shipping queries etc.

Is the NDTD4812C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NDTD4812C have stock available?

Authorised distributors including element14, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for NDTD4812C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NDTD4812C often in real-time on the comparison pages.

What if I can't find stock of NDTD4812C?

You can fill out our help required form which you can use to request a quote for NDTD4812C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay