Status: | Unknown |
---|---|
Series: | NDTD Series |
RoHS: | Unknown |
Prices starting from US$13.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.68
|
45
in stock
|
Buy Now | |
Avnet America
from US$19.10
|
419
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.75
|
15
in stock
|
Buy Now | |
Sager
from US$14.37
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$17.86
|
-
|
Buy Now | |
Future Electronics
from US$16.65
|
-
|
Buy Now | |
element14
from US$17.41
|
-
|
Buy Now | |
TTI Europe
from US$13.69
|
-
|
Buy Now | |
Richardson RFPD
from US$13.50
|
-
|
Buy Now | |
Farnell
from US$15.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDTD Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency Min | 82% |
External Depth | 7mm |
External Length / Height | 32.26mm |
External Width | 14.66mm |
Input Voltage | 24V |
Isolation Voltage | 1kV |
Line Regulation | 0.15% |
Load Regulation | 0.5% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 90mV |
Power Rating | 3W |
Supply Voltage | 24V |
ISOLATED 3W WIDE INPUT DUAL OUTPUT DC/DC CONVERTERS | Avnet America |
DC-DC NDTD2415C regulated, +/-15V 3W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole 3W 24V-15V DIP24 DC/DC | Sager |
Dc-Dc Converter, Iso Pol, 2 O/P, 3W, 15V, -15V | Newark Electronics |
NDTD Series 3 W 24 V Input â–’15 V Dual Output 1 kVDC Isolated DC/DC Converter | Future Electronics |
CONVERTER, DC/DC, DIL, 3W, +/-15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NDTD2415C?
Additional datasheets, footprints and schematics for NDTD2415C are listed on our Part Details page. You can also find images and similar parts to NDTD2415C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDTD2415C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDTD2415C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDTD2415C fall under?
The NDTD2415C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDTD2415C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDTD2415C you can contact the distributor directly for product support, shipping queries etc.
Is the NDTD2415C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDTD2415C have stock available?
Authorised distributors including Avnet America, RS, Transfer Multisort Elektronik, Sager and Newark Electronics have stock available or on a lead time for NDTD2415C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDTD2415C often in real-time on the comparison pages.
What if I can't find stock of NDTD2415C?
You can fill out our help required form which you can use to request a quote for NDTD2415C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.