Status: | Unknown |
---|---|
Series: | NDTD Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 300mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 300mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDTD Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency Min | 78% |
External Depth | 7mm |
External Length / Height | 32.26mm |
External Width | 14.66mm |
Input Voltage | 24V |
Isolation Voltage | 1kV |
Line Regulation | 0.15% |
Load Regulation | 0.5% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 90mV |
Power Rating | 3W |
Supply Voltage | 24V |
DC-DC NDTD2405C regulated, +/-5V 3W | RS |
CONVERTER, DC/DC, DIL, 3W, +/-5V | element14 |
Dc-Dc Converter, Iso Pol, 2 O/P, 3W, 5V, -5V | Newark Electronics |
ISOLATED 3W WIDE INPUT DUAL OUTPUT DC/DC CONVERTERS | Avnet Abacus |
Where can I find additional details, specifications and documents for a NDTD2405C?
Additional datasheets, footprints and schematics for NDTD2405C are listed on our Part Details page. You can also find images and similar parts to NDTD2405C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDTD2405C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDTD2405C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDTD2405C fall under?
The NDTD2405C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDTD2405C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDTD2405C you can contact the distributor directly for product support, shipping queries etc.
Is the NDTD2405C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDTD2405C have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NDTD2405C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDTD2405C often in real-time on the comparison pages.
What if I can't find stock of NDTD2405C?
You can fill out our help required form which you can use to request a quote for NDTD2405C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.