Status: | Unknown |
---|---|
Series: | NDTD Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 300mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 300mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDTD Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.66mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency Min | 75% |
External Depth | 7mm |
External Length / Height | 32.26mm |
External Width | 14.66mm |
Input Voltage | 12V |
Isolation Voltage | 1kV |
Line Regulation | 0.15% |
Load Regulation | 0.5% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 90mV |
Power Rating | 3W |
Supply Voltage | 12V |
Isolated DC/DC Converters - Through Hole 3W 12V-5V DIP24 DC/DC | Sager |
DC-DC NDTD1205C regulated, +/-5V 3W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant: Yes |Murata Power Solutions NDTD1205C | Newark Electronics |
CONVERTER, DC/DC, DIL, 3W, +/-5V | element14 |
ISOLATED 3W WIDE INPUT DUAL OUTPUT DC/DC CONVERTERS | Avnet Abacus |
Where can I find additional details, specifications and documents for a NDTD1205C?
Additional datasheets, footprints and schematics for NDTD1205C are listed on our Part Details page. You can also find images and similar parts to NDTD1205C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDTD1205C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDTD1205C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDTD1205C fall under?
The NDTD1205C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDTD1205C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDTD1205C you can contact the distributor directly for product support, shipping queries etc.
Is the NDTD1205C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDTD1205C have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NDTD1205C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDTD1205C often in real-time on the comparison pages.
What if I can't find stock of NDTD1205C?
You can fill out our help required form which you can use to request a quote for NDTD1205C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.