Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
137
in stock
|
Buy Now | |
element14
from US$0.58
|
137
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4 A, 60 V. RDS(ON) = 0.100 Ω @ VGS = 10 V |
High density cell design for extremely low RDS(ON) |
High power and current handling capability in a widely used surface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDT3055 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 4 |
PD Max (W) | 72 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 100 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 9 |
Ciss Typ (pF) | 250 |
Package Type | SOT-223-4 / TO-261-4 |
Mosfet, N, Smd, Sot-223 | Newark Electronics |
MOSFET, N, SMD, SOT-223 | element14 |
N-Channel 60 V 0.1 O SMT Enhancement Mode Field Effect Transistor SOT-223 | Future Electronics |
Trans MOSFET N-CH 60V 4A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NDT3055?
Additional datasheets, footprints and schematics for NDT3055 are listed on our Part Details page. You can also find images and similar parts to NDT3055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDT3055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDT3055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDT3055 fall under?
The NDT3055 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDT3055 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDT3055 you can contact the distributor directly for product support, shipping queries etc.
Is the NDT3055 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDT3055 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NDT3055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDT3055 often in real-time on the comparison pages.
What if I can't find stock of NDT3055?
You can fill out our help required form which you can use to request a quote for NDT3055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.