Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.08
|
41
in stock
|
Buy Now | |
Future Electronics
from US$18.97
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$20.36
|
-
|
Buy Now | |
Avnet America
from US$15.60
|
-
|
Buy Now | |
TTI Europe
from US$15.61
|
-
|
Buy Now | |
Richardson RFPD
from US$15.38
|
-
|
Buy Now | |
Sager
from US$16.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 6W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -15V |
Width | 20mm |
RoHS Compliant | Yes |
DC/DC converter,18-36Vin,+/-15Vo 0.2A 6W | RS |
NDS6 Series 6 W Dual Output â–’15 V Isolated Encapsulated DC-DC Converter | Future Electronics |
Dc-Dc Converter, Iso Pol, 2 O/P, 6W, 15V, -15V | Newark Electronics |
Module DC-DC 2-OUT 15V/-15V 0.2A/-0.2A 6W 8-Pin | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 6W 24V-15V DIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NDS6D2415C?
Additional datasheets, footprints and schematics for NDS6D2415C are listed on our Part Details page. You can also find images and similar parts to NDS6D2415C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS6D2415C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS6D2415C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS6D2415C fall under?
The NDS6D2415C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NDS6D2415C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS6D2415C you can contact the distributor directly for product support, shipping queries etc.
Is the NDS6D2415C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDS6D2415C have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for NDS6D2415C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS6D2415C often in real-time on the comparison pages.
What if I can't find stock of NDS6D2415C?
You can fill out our help required form which you can use to request a quote for NDS6D2415C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.