Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.36
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.80
|
15
in stock
|
Buy Now | |
CoreStaff
from US$18.68
|
1
in stock
|
Buy Now | |
Future Electronics
from US$18.97
|
-
|
Buy Now | |
Avnet America
from US$15.60
|
-
|
Buy Now | |
TTI Europe
from US$16.43
|
-
|
Buy Now | |
Richardson RFPD
from US$15.38
|
-
|
Buy Now | |
Sager
from US$16.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | -12V |
Width | 20mm |
RoHS Compliant | Yes |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 6W, 12V, -12V | Newark Electronics |
NDS6 Series 6 W Dual Output â–’12 V 24 Vin Isolated Encapsulated DC/DC Converter | Future Electronics |
Module DC-DC 2-OUT 12V/-12V 0.25A/-0.25A 6W 8-Pin | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 6W 24V-12V DIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NDS6D2412C?
Additional datasheets, footprints and schematics for NDS6D2412C are listed on our Part Details page. You can also find images and similar parts to NDS6D2412C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS6D2412C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS6D2412C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS6D2412C fall under?
The NDS6D2412C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NDS6D2412C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS6D2412C you can contact the distributor directly for product support, shipping queries etc.
Is the NDS6D2412C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDS6D2412C have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NDS6D2412C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS6D2412C often in real-time on the comparison pages.
What if I can't find stock of NDS6D2412C?
You can fill out our help required form which you can use to request a quote for NDS6D2412C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.