Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
17,760
in stock
|
Buy Now | |
element14
from US$0.24
|
477,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
402,521
in stock
|
Buy Now | |
Farnell
from US$0.23
|
400,170
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
21,000
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
6,076
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,775
in stock
|
Buy Now | |
EBV Elektronik
-
|
108,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.3 A, 20 V RDS(ON) = 0.21Ω @ VGS= 2.7 V RDS(ON) = 0.16 Ω @ VGS= 4.5 V |
Industry standard outline SOT-23 surface mount package using poprietary SuperSOT™-3 design for superior thermal and electrical capabilities |
High density cell design for extremely low RDS(ON) |
Exceptional on-resistance and maximum DC current capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NDS331N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 1.3 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 210 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 160 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.3 |
Qg Typ @ VGS = 10 V (nC) | 3.5 |
Ciss Typ (pF) | 162 |
Package Type | SOT-23-3 |
MOSFET,N CH,20V,1.3A,SSOT3 | element14 |
N Channel Mosfet, 20V, 1.3A, Super Sot | Newark Electronics |
Trans MOSFET N-CH 20V 1.3A 3-Pin SuperSOT T/R | Avnet Asia |
Single N-Channel 20 V 0.5 W 5 nC DMOS Surface Mount Mosfet - SOT-23 | Future Electronics |
MOSFET N-Channel 20V 1.3A SuperSOT3 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor, N-channel, logic level, enhancement mode, MOSFET, 20V, 1.3A | ON Semiconductor NDS331N | RS Americas |
Where can I find additional details, specifications and documents for a NDS331N?
Additional datasheets, footprints and schematics for NDS331N are listed on our Part Details page. You can also find images and similar parts to NDS331N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDS331N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDS331N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDS331N fall under?
The NDS331N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NDS331N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDS331N you can contact the distributor directly for product support, shipping queries etc.
Is the NDS331N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NDS331N have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Asia and Future Electronics have stock available or on a lead time for NDS331N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDS331N often in real-time on the comparison pages.
What if I can't find stock of NDS331N?
You can fill out our help required form which you can use to request a quote for NDS331N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.