Status: | Unknown |
---|---|
Series: | NDL Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 165mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDL Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 72V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 21.8mm |
External Length / Height | 11.1mm |
External Width | 9.2mm |
Flammability Rating | UL94V-0 |
Input Voltage | 48VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.4% |
Load Regulation | 0.75% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 2W |
Supply Voltage | 48V |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 165 Ma Rohs Compliant: Yes |Murata Power Solutions NDL4812SC | Newark Electronics |
CONVERTER, DC/DC, SIL, 2W, 12V | element14 |
Module DC-DC 1-OUT 12V 0.167A 2W 7-Pin SIP | Avnet America |
Isolated DC/DC Converters - Through Hole SUGGESTED ALTERNATE 580-NCS3S4812SC | Sager |
Where can I find additional details, specifications and documents for a NDL4812SC?
Additional datasheets, footprints and schematics for NDL4812SC are listed on our Part Details page. You can also find images and similar parts to NDL4812SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDL4812SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDL4812SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDL4812SC fall under?
The NDL4812SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDL4812SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDL4812SC you can contact the distributor directly for product support, shipping queries etc.
Is the NDL4812SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDL4812SC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for NDL4812SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDL4812SC often in real-time on the comparison pages.
What if I can't find stock of NDL4812SC?
You can fill out our help required form which you can use to request a quote for NDL4812SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.