Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.74
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$12.58
|
No stock
|
Buy Now | |
Avnet America
from US$15.20
|
410
in stock
|
Buy Now | |
Sager
from US$11.43
|
131
in stock
|
Buy Now | |
TTI Europe
from US$12.34
|
46
in stock
|
Buy Now | |
RS
from US$12.67
|
-
|
Buy Now | |
Newark Electronics
from US$14.22
|
-
|
Buy Now | |
element14
from US$13.86
|
-
|
Buy Now | |
Richardson RFPD
from US$10.74
|
-
|
Buy Now | |
Farnell
from US$12.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 134mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 21.8mm |
External Length / Height | 11.1mm |
External Width | 9.2mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.4% |
Load Regulation | 0.75% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 2W |
Supply Voltage | 24V |
Module DC-DC 1-OUT 15V 0.134A 2W 7-Pin SIP | Avnet America |
Isolated DC/DC Converters - Through Hole 2W 24V-15V SIP DC/DC | Sager |
DC/DC converter,18-36Vin,15Vout 134mA 2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 134Ma, 15V | Newark Electronics |
NDL Series 2 W Single Output 15 V Isolated Through Hole DC/DC Converter | Future Electronics |
CONVERTER, DC/DC, SIL, 2W, 15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NDL2415SC?
Additional datasheets, footprints and schematics for NDL2415SC are listed on our Part Details page. You can also find images and similar parts to NDL2415SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDL2415SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDL2415SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDL2415SC fall under?
The NDL2415SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDL2415SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDL2415SC you can contact the distributor directly for product support, shipping queries etc.
Is the NDL2415SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDL2415SC have stock available?
Authorised distributors including Avnet America, Sager, TTI Europe, RS and Newark Electronics have stock available or on a lead time for NDL2415SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDL2415SC often in real-time on the comparison pages.
What if I can't find stock of NDL2415SC?
You can fill out our help required form which you can use to request a quote for NDL2415SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.