Status: | Unknown |
---|---|
Series: | NDL Series |
RoHS: | Unknown |
Prices starting from US$10.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.94
|
-
|
Buy Now | |
Future Electronics
from US$13.25
|
-
|
Buy Now | |
Avnet America
from US$15.20
|
-
|
Buy Now | |
element14
from US$11.81
|
-
|
Buy Now | |
TTI Europe
from US$11.57
|
-
|
Buy Now | |
Richardson RFPD
from US$10.74
|
-
|
Buy Now | |
Sager
from US$11.43
|
-
|
Buy Now | |
Farnell
from US$12.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDL Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 21.8mm |
External Length / Height | 11.1mm |
External Width | 9.2mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.4% |
Load Regulation | 0.75% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 2W |
Supply Voltage | 24V |
DC/DC converter,18-36Vin,12Vout 167mA 2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 167Ma, 12V | Newark Electronics |
NDL Series 2 W Single Output 12 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC/DC Power Supply Single-OUT 12V 0.042A 2W | Avnet America |
CONVERTER, DC/DC, SIL, 2W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 24V-12V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NDL2412SC?
Additional datasheets, footprints and schematics for NDL2412SC are listed on our Part Details page. You can also find images and similar parts to NDL2412SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDL2412SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDL2412SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDL2412SC fall under?
The NDL2412SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDL2412SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDL2412SC you can contact the distributor directly for product support, shipping queries etc.
Is the NDL2412SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDL2412SC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NDL2412SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDL2412SC often in real-time on the comparison pages.
What if I can't find stock of NDL2412SC?
You can fill out our help required form which you can use to request a quote for NDL2412SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.