Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.74
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 222mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 21.8mm |
External Length / Height | 11.1mm |
External Width | 9.2mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.4% |
Load Regulation | 0.75% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 2W |
Supply Voltage | 24V |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 222Ma, 9V | Newark Electronics |
Module DC-DC 1-OUT 9V 0.222A 2W 7-Pin SIP | Avnet America |
CONVERTER, DC/DC, SIL, 2W, 9V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 24V-9V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NDL2409SC?
Additional datasheets, footprints and schematics for NDL2409SC are listed on our Part Details page. You can also find images and similar parts to NDL2409SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDL2409SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDL2409SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDL2409SC fall under?
The NDL2409SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDL2409SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDL2409SC you can contact the distributor directly for product support, shipping queries etc.
Is the NDL2409SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDL2409SC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Sager have stock available or on a lead time for NDL2409SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDL2409SC often in real-time on the comparison pages.
What if I can't find stock of NDL2409SC?
You can fill out our help required form which you can use to request a quote for NDL2409SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.