Status: | Unknown |
---|---|
Series: | NDL Series |
RoHS: | Unknown |
Prices starting from US$10.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.56
|
46
in stock
|
Buy Now | |
element14
from US$12.14
|
303
in stock
|
Buy Now | |
Farnell
from US$12.65
|
303
in stock
|
Buy Now | |
TTI Europe
from US$13.49
|
207
in stock
|
Buy Now | |
Sager
from US$11.43
|
24
in stock
|
Buy Now | |
Future Electronics
from US$12.53
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.80
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
276
in stock
|
Buy Now | |
Rutronik
from US$13.26
|
-
|
Buy Now | |
Newark Electronics
from US$11.74
|
-
|
Buy Now | |
Avnet America
from US$15.20
|
-
|
Buy Now | |
Richardson RFPD
from US$10.74
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDL Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 21.8mm |
External Length / Height | 11.1mm |
External Width | 9.2mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Isolation Voltage | 1kV |
Line Regulation | 0.4% |
Load Regulation | 0.75% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 2W |
Supply Voltage | 24V |
CONVERTER, DC/DC, SIL, 2W, 5V | element14 |
DC/DC converter,18-36Vin,5Vout 400mA 2W | RS |
Isolated DC/DC Converters - Through Hole 2W 24V-5V SIP DC/DC | Sager |
NDL Series 2 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 1-OUT 5V 0.4A 2W 7-Pin SIP Tube | Avnet Abacus |
DC/DC Mod 24V to 5V 2W 1kV | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 400Ma, 5V | Newark Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NDL2405SC?
Additional datasheets, footprints and schematics for NDL2405SC are listed on our Part Details page. You can also find images and similar parts to NDL2405SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDL2405SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDL2405SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDL2405SC fall under?
The NDL2405SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDL2405SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDL2405SC you can contact the distributor directly for product support, shipping queries etc.
Is the NDL2405SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDL2405SC have stock available?
Authorised distributors including element14, Farnell, TTI Europe, RS and Sager have stock available or on a lead time for NDL2405SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDL2405SC often in real-time on the comparison pages.
What if I can't find stock of NDL2405SC?
You can fill out our help required form which you can use to request a quote for NDL2405SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.