NDL1212SC Batteries & Power Supplies by Murata

DC-DC CONVERTER ISO POL 1 O/P 2W 167

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NDL series is a range of high performance miniature DC/DC converters having regulated out- puts over the wide temperature range of -40ºC to 85ºC. The input voltage range is 2:1 with the output power at 2 watts and the input to output isola- tion is 1kVDC. Continuous short circuit protection, external control and extremely small SIP packaging provide state of the art functionality. Nominal input voltages of 5, 12, 24 and 48V with output voltages of 5,9,12 and 15V are available as standard with custom parts on request. The plastic case is rated to UL94V-0 with encapsulant to UL94V-1.

Where to Buy

Prices starting from US$12.34

Distributor Stock
Logo for RS
RS
from US$12.34
No stock
Buy Now
Logo for element14
element14
from US$15.06
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

DC / DC Converter Output Type Fixed
No. of Outputs 1 Output
Input Voltage DC Min 9V
Input Voltage DC Max 18V
Output Power Max 2W
Output Voltage - Output 1 12V
Width 9.2mm

Alternative Descriptions

DC/DC converter,9-18Vin,12Vout 167mA 2W | RS
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167 | element14
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 167Ma, 12V | Newark Electronics
Module DC-DC 1-OUT 12V 0.167A 2W 7-Pin SIP | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NDL1212SC?

Additional datasheets, footprints and schematics for NDL1212SC are listed on our Part Details page. You can also find images and similar parts to NDL1212SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NDL1212SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDL1212SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NDL1212SC fall under?

The NDL1212SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to NDL1212SC when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NDL1212SC you can contact the distributor directly for product support, shipping queries etc.

Is the NDL1212SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NDL1212SC have stock available?

Authorised distributors including RS, element14, Newark Electronics and Avnet Abacus have stock available or on a lead time for NDL1212SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NDL1212SC often in real-time on the comparison pages.

What if I can't find stock of NDL1212SC?

You can fill out our help required form which you can use to request a quote for NDL1212SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay