Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.74
|
-
|
Buy Now | |
Future Electronics
from US$12.58
|
-
|
Buy Now | |
Avnet America
from US$15.20
|
-
|
Buy Now | |
element14
from US$12.58
|
-
|
Buy Now | |
TTI Europe
from US$12.03
|
-
|
Buy Now | |
Richardson RFPD
from US$10.74
|
-
|
Buy Now | |
Sager
from US$11.43
|
-
|
Buy Now | |
Farnell
from US$12.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 21.8mm |
External Length / Height | 11.1mm |
External Width | 9.2mm |
Input Voltage | 5V |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 0.9W/cm³ |
Power Rating | 2W |
Supply Voltage | 5V |
DC/DC converter,4.5-9Vin,5Vout 400mA 2W | RS |
Dc-Dc Conv, Iso Pol, 1 O/P, 2W, 400Ma, 5V | Newark Electronics |
NDL Series 2 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.4A 2W 7-Pin SIP | Avnet America |
CONVERTER, DC/DC, SIL, 2W, 5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 5V-5V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NDL0505SC?
Additional datasheets, footprints and schematics for NDL0505SC are listed on our Part Details page. You can also find images and similar parts to NDL0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDL0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDL0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDL0505SC fall under?
The NDL0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDL0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDL0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the NDL0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDL0505SC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NDL0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDL0505SC often in real-time on the comparison pages.
What if I can't find stock of NDL0505SC?
You can fill out our help required form which you can use to request a quote for NDL0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.