Status: | Unknown |
---|---|
Series: | NDH Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 125mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 125mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NDH Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 12.95mm |
Height | 9.25mm |
Depth | 25.9mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency Min | 81% |
External Depth | 12.45mm |
External Length / Height | 25.95mm |
External Width | 9.25mm |
Input Voltage | 24V |
Isolation Voltage | 1kV |
Line Regulation | 0.05% |
Load Regulation | 0.2% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 90mV |
Power Density | 1W/cm³ |
Power Rating | 3W |
Supply Voltage | 24V |
CONVERTER, DC/DC, SIL, 3W, +/-12V | Farnell |
Module DC-DC 2-OUT 12V/-12V 0.032A/-0.032A 3W 7-Pin SIP | Avnet America |
Isolated DC/DC Converters - Through Hole TH 3W 24-12V SIP | Sager |
Where can I find additional details, specifications and documents for a NDH2412SC?
Additional datasheets, footprints and schematics for NDH2412SC are listed on our Part Details page. You can also find images and similar parts to NDH2412SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDH2412SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDH2412SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDH2412SC fall under?
The NDH2412SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NDH2412SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDH2412SC you can contact the distributor directly for product support, shipping queries etc.
Is the NDH2412SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDH2412SC have stock available?
Authorised distributors including element14, Farnell, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for NDH2412SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDH2412SC often in real-time on the comparison pages.
What if I can't find stock of NDH2412SC?
You can fill out our help required form which you can use to request a quote for NDH2412SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.