Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100mA |
Drain Source Voltage Vds | 1.5kV |
On Resistance Rds(on) | 100ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 20W |
Transistor Case Style | TO-220F |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Trans MOSFET N-CH 1500V 0.1A 3-Pin TO-220F Tube | Avnet America |
MOSFET, N CH, 1.5KV, 0.1A, TO-220F-3 | element14 |
Where can I find additional details, specifications and documents for a NDFPD1N150CG?
Additional datasheets, footprints and schematics for NDFPD1N150CG are listed on our Part Details page. You can also find images and similar parts to NDFPD1N150CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NDFPD1N150CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NDFPD1N150CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NDFPD1N150CG fall under?
The NDFPD1N150CG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NDFPD1N150CG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NDFPD1N150CG you can contact the distributor directly for product support, shipping queries etc.
Is the NDFPD1N150CG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NDFPD1N150CG have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for NDFPD1N150CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NDFPD1N150CG often in real-time on the comparison pages.
What if I can't find stock of NDFPD1N150CG?
You can fill out our help required form which you can use to request a quote for NDFPD1N150CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.