ND431825 Semiconductors - Discretes by Powerex

THYRISTOR MODULE 250A 1.8KV POW-R-BLOK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

SCR Module Type Series Connected - SCRs
Peak Repetitive Off-State Voltage Vdrm 1.8kV
Gate Trigger Current Max Igt 150mA
Current It av 250A
On State RMS Current IT(rms) 393A
di/dt 800A/µs

Alternative Descriptions

Thyristor Module 250A 1.8Kv Pow-R-Blok | Newark Electronics
THYRISTOR MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ND431825?

Additional datasheets, footprints and schematics for ND431825 are listed on our Part Details page. You can also find images and similar parts to ND431825 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ND431825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ND431825 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ND431825 fall under?

The ND431825 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.

Can I view similar or alternative parts?

You can view similar parts to ND431825 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ND431825 you can contact the distributor directly for product support, shipping queries etc.

Is the ND431825 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ND431825 have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for ND431825.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ND431825 often in real-time on the comparison pages.

What if I can't find stock of ND431825?

You can fill out our help required form which you can use to request a quote for ND431825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay