Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current - Output 1 | 1.6A |
Output Current - Output 2 | 1.6A |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 3.3V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Conv, Aec-Q100, Buck, Dfn-10 | Newark Electronics |
DC/DC CONV, AEC-Q100, BUCK, DFN-10 | Farnell |
Conv DC-DC Single Step Down 2.7V to 5.5V 10-Pin DFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCV896530MWTXG?
Additional datasheets, footprints and schematics for NCV896530MWTXG are listed on our Part Details page. You can also find images and similar parts to NCV896530MWTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV896530MWTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV896530MWTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV896530MWTXG fall under?
The NCV896530MWTXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCV896530MWTXG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV896530MWTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV896530MWTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV896530MWTXG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCV896530MWTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV896530MWTXG often in real-time on the comparison pages.
What if I can't find stock of NCV896530MWTXG?
You can fill out our help required form which you can use to request a quote for NCV896530MWTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.