Status: | Active |
---|---|
Series: | NCV8452 |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
from US$0.74
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Short Circuit Protection |
Thermal Shutdown with Automatic Restart |
CMOS (3 V/5 V) Compatible Control Input |
Overvoltage Protection and Shutdown |
Output Voltage Clamp for Inductive Switching |
Under Voltage Shutdown |
Loss of Ground Protection |
ESD Protection |
Reverse Battery Protection (with external resistor) |
Very Low Standby Current |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q100 Qualified and PPAP Capable |
Applications |
---|
Switch a Variety of Resistive, Inductive and Capacitive Loads |
Automobiles |
End Products |
---|
Replace Electromechanical Relays and Discrete Circuits |
Description | NCV8452 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | High Side Switch |
V(BR)DSS Min (V) | 41 |
ID Typ (A) | 1.5 |
rDS(on) Max (mΩ) | 200 |
PD Max (W) | 1.1 |
Package Type | SOT-223-4 / TO-261-4D |
ON Semiconductor, NCV8452STT1G | RS |
Self-Protected High Side Driver With Temperature Shutdown And Current Limit/Reel Rohs Compliant: Yes |Onsemi NCV8452STT1G | Newark Electronics |
NCV8452 Series Single 34 V 400 mOhm Surface Mount High Side Driver - SOT-223 | Future Electronics |
Self Protected High Side Driver with Temperature Shutdown and Current Limit 4-Pin(3+T | Avnet America |
PERIPHERAL DRIVER, 1A, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a NCV8452STT1G?
Additional datasheets, footprints and schematics for NCV8452STT1G are listed on our Part Details page. You can also find images and similar parts to NCV8452STT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8452STT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8452STT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8452STT1G fall under?
The NCV8452STT1G is listed under Discrete & Power Modules > Protected MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NCV8452STT1G when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8452STT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8452STT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8452STT1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV8452STT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8452STT1G often in real-time on the comparison pages.
What if I can't find stock of NCV8452STT1G?
You can fill out our help required form which you can use to request a quote for NCV8452STT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.