Status: | Active |
---|---|
Series: | NCV8450A |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Short Circuit Protection |
Thermal Shutdown with Automatic Restart |
Overvoltage Protection |
Integrated Clamp for Inductive Switching |
Loss of Ground Protection |
ESD Protection |
Slew Rate Control for Low EMI |
Very Low Standby Current |
AEC-Q100/101 Qualified |
Applications |
---|
Automobiles |
Description | NCV8450A |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | High Side Switch |
V(BR)DSS Min (V) | 45 |
ID Typ (A) | 0.8 |
rDS(on) Max (mΩ) | 2000 |
PD Max (W) | 1.7 |
Package Type | SOT-223-4 / TO-261-4D |
ON Semiconductor, NCV8450ASTT3G | RS |
Self Protected High Side Driver With Temperature And Current Limit/ Reel Rohs Compliant: Yes |Onsemi NCV8450ASTT3G | Newark Electronics |
NCV8450 Series 42 V 90 mOhm 6 A Self-Protected Low Side Driver - SOT-223 | Future Electronics |
Power Load Distribution Switch IC, High Side, 1 Channel, 45 V, 800 mA, 2.1 Ohm, 4 Pins, SOT-223 | Avnet America |
SELF PROTECTED DRIVER, HIGH SIDE, SOT223 | element14 |
Where can I find additional details, specifications and documents for a NCV8450ASTT3G?
Additional datasheets, footprints and schematics for NCV8450ASTT3G are listed on our Part Details page. You can also find images and similar parts to NCV8450ASTT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8450ASTT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8450ASTT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8450ASTT3G fall under?
The NCV8450ASTT3G is listed under Discrete & Power Modules > Protected MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NCV8450ASTT3G when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8450ASTT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8450ASTT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8450ASTT3G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV8450ASTT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8450ASTT3G often in real-time on the comparison pages.
What if I can't find stock of NCV8450ASTT3G?
You can fill out our help required form which you can use to request a quote for NCV8450ASTT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.