Status: | Active |
---|---|
Series: | NCV7708F |
RoHS: | Compliant |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
-
|
Buy Now | |
Future Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
element14
from US$3.61
|
-
|
Buy Now | |
Avnet Asia
from US$2.28
|
-
|
Buy Now | |
Richardson RFPD
from US$2.20
|
-
|
Buy Now | |
Farnell
from US$2.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low Quiescent Current Sleep Mode |
Six Independent High−Side and Six independent Low−Side Drivers |
Integrated Freewheeling Protection (LS and HS) |
Internal Upper and Lower Clamp Diodes |
Configurable as H−Bridge Drivers |
RDS(on) = 0.6 Ω (typ) |
5 MHz SPI Control |
SPI Valid Frame Detection |
Compliance with 5 V and 3.3 V Systems |
Over- and undervoltage Lockout |
Fault Reporting |
Current Limit |
Overtemperature Protection |
Internally Fused Lead in SOIC−28 Packaged for Better Thermal Performance |
SSOP-24 NB EPAD |
Applications |
---|
Automotive |
DC Motor Management |
End Products |
---|
Industrial |
HVAC |
Description | NCV7708F |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Package Type | SOIC-28W |
ON Semiconductor, NCV7708FDWR2G | RS |
Automotive Driver/Reel |Onsemi NCV7708FDWR2G | Newark Electronics |
NCV7708F is a fully protected Hex Half Bridge Driver | Future Electronics |
Motor Driver 3.15V to 5.25V 28-Pin SOIC T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
MOTOR DRIVER, -40 TO 150DEG C | Farnell |
Where can I find additional details, specifications and documents for a NCV7708FDWR2G?
Additional datasheets, footprints and schematics for NCV7708FDWR2G are listed on our Part Details page. You can also find images and similar parts to NCV7708FDWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7708FDWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7708FDWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7708FDWR2G fall under?
The NCV7708FDWR2G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV7708FDWR2G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7708FDWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7708FDWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7708FDWR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV7708FDWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7708FDWR2G often in real-time on the comparison pages.
What if I can't find stock of NCV7708FDWR2G?
You can fill out our help required form which you can use to request a quote for NCV7708FDWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.