Status: | Active |
---|---|
Series: | NCV7691 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
2,934
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
3,000
in stock
|
Buy Now | |
element14
from US$0.47
|
2,934
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Constant Current Output for LED String Drive |
External Bipolar Device for Wide Current Range Flexibility - With BCP56 Transistor, Can Drive 8 Strings Concurrently (ref. Datasheet Info) |
External Programming Current Resistor |
Pulse Width Modulation (PWM) Control |
Negative Temperature Coefficient Current Control Option |
Open LED String Diagnostic |
Short−Circuit LED string Diagnostic |
Multiple LED String Control |
Overvoltage Set Back Power Limitation |
AEC Q100 Qualified |
Benefits |
---|
Ideal for driving LED devices |
Customizable to the users system requirements |
Customizable to the users LED selection |
PWM control for better color output |
Compensation for LED temperature coefficient |
Reporting LED fault for all-off system requirements |
Reporting LED fault for all-off system requirements & eliminating resultant high power demands |
Promotes better system aesthetics |
Allows system operation in extreme conditions |
Automotive Requirement |
Applications |
---|
Rear Combination Lamps (RCL) |
Fog Lights |
Turn Signal and Other Externally Modulated Applications |
Lighting Module |
Low Power Exterior Lighting |
End Products |
---|
Daytime Running Lights (DRL) |
Center High Mounted Stop Lamps (CHMSL) Arrays |
General Automotive Linear Current LED Driver |
Tail Lights |
Interior Lighting |
Description | NCV7691 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VI Max (V) | 50 |
IO Max (mA) | > 1000 null |
LEDs in Series, Max # | 4 |
LEDs in Parallel, Max # | 24 |
Package Type | SOIC-8 |
NCV7691 Series 4.5 to 18 V Current Controller for Automotive LED Lamps - SOIC-8 | Future Electronics |
Single Led Pre-Driver Rohs Compliant: Yes |Onsemi NCV7691D10R2G | Newark Electronics |
LED DRVR 24-CH PWM 1A 8-Pin SOIC T/R | Avnet America |
CURRENT CONTROLLER, AEC-Q100, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCV7691D10R2G?
Additional datasheets, footprints and schematics for NCV7691D10R2G are listed on our Part Details page. You can also find images and similar parts to NCV7691D10R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7691D10R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7691D10R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7691D10R2G fall under?
The NCV7691D10R2G is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV7691D10R2G when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7691D10R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7691D10R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7691D10R2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCV7691D10R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7691D10R2G often in real-time on the comparison pages.
What if I can't find stock of NCV7691D10R2G?
You can fill out our help required form which you can use to request a quote for NCV7691D10R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.