Status: | Active |
---|---|
Series: | NCV7329 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
element14
from US$0.38
|
5,675
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,925
in stock
|
Buy Now | |
Farnell
from US$0.34
|
2,925
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
LIN−Bus Transceiver ♦ Compliant to ISO 17987−4 (Backwards Compatible to LIN Specification rev. 2.x, 1.3) and SAE J2602 ♦ Bus Voltage 42 V ♦ Transmission Rate 1 kbps to 20 kbps ♦ TxD Timeout Function ♦ Integrated Slope Control |
Protection ♦ Thermal Shutdown ♦ Undervoltage Protection ♦ Bus Pins Protected Against Transients in an Automotive Environment |
Modes ♦ Normal Mode: LIN Transceiver Enabled, Communication via the Bus is Possible ♦ Sleep Mode: LIN Transceiver Disabled, the Consumption from VBB is Minimized ♦ Standby Mode: Transition Mode Reached after Wake−up Event on the LIN Bus |
Compatibility ♦ Pin−Compatible Subset with NCV7321 ♦ K−line Compatible |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Require− ments; AEC−Q100 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | NCV7329 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Data Transmission Standard | LIN |
Data Rate | 20 kbaud |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 5 |
VCC Max (V) | 18 |
Package Type | SOIC-8 |
LIN TRANSCEIVER, 20KBAUD, SOIC-8 | element14 |
Lin Transceiver, 20Kbaud, Soic-8 | Newark Electronics |
ON Semiconductor, NCV7329D10R2G | RS |
NCV7329 Series 18 V â–’8 kV ESD 20 kbps Surface Mount LIN Transceiver - SOIC-8 | Future Electronics |
Single Transmitter/Receiver 20Kbps LIN1.3, LIN2.x/SAE J2602 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV7329D10R2G?
Additional datasheets, footprints and schematics for NCV7329D10R2G are listed on our Part Details page. You can also find images and similar parts to NCV7329D10R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7329D10R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7329D10R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7329D10R2G fall under?
The NCV7329D10R2G is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to NCV7329D10R2G when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7329D10R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7329D10R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV7329D10R2G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for NCV7329D10R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7329D10R2G often in real-time on the comparison pages.
What if I can't find stock of NCV7329D10R2G?
You can fill out our help required form which you can use to request a quote for NCV7329D10R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.