Status: | Active |
---|---|
Series: | NCS210R |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
4,780
in stock
|
Buy Now | |
element14
from US$0.52
|
4,780
in stock
|
Buy Now | |
Farnell
from US$0.52
|
4,780
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,380
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide common mode input range -0.3 to 26 V |
Low Offset Voltage: ±35 µV max. |
Low Offset Drift: 0.5 µV/°C max. |
Supply Voltage: 2.2 to 26V |
Benefits |
---|
High- side current sensing for high voltage systems |
Low Ohm value current sense resistors |
High accuracy over temperature leading to better power efficiency |
Wide supply voltage range provides system flexibilty |
Applications |
---|
Power Monitoring |
LED Power Supply |
Automotive |
White Goods |
Lighting |
Fast Chargers in Smartphones and Tablets |
E- Cigarettes |
End Products |
---|
Power Adapters |
Over Current Protection |
Closed Loop Feedback Circuits |
Automotive |
Laptop/Notebooks PC |
Telecom DC-DC modules |
Computing Servers |
Description | NCS210R |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 1 |
Gain (V/V) | 200 |
Gain Error Max (%) | ±1.5 |
Vs Min (V) | 2.2 |
Vs Max (V) | 26 |
VCM (V) | -0.3 to 26 |
Iq Typ (mA) | 0.04 |
Bandwidth Typ (-3dB) | 0.04 |
Vos Max (mV) | ±0.05 |
Vos Drift Max (µV/°C) | 1.5 |
Operating Temperature Range (°C) | -40 to 125 |
CMRR Typ (dB) | 135 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Curr Sense Amp, 40Khz, -40 To 125Deg C | Newark Electronics |
CURR SENSE AMP, 40KHZ, -40 TO 125DEG C | element14 |
ON Semiconductor, NCV210RSQT2G | RS |
NCV Series 1 V/us 26 V Surface Mount Current Sense Amplifier - SC-70-6 | Future Electronics |
Current Sense Amplifier, High Side, Low Side, 40 kHz, 200 V/V, 2.2 V to 26 V, 6 Pins, SC-70 | Avnet America |
Where can I find additional details, specifications and documents for a NCV210RSQT2G?
Additional datasheets, footprints and schematics for NCV210RSQT2G are listed on our Part Details page. You can also find images and similar parts to NCV210RSQT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV210RSQT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV210RSQT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV210RSQT2G fall under?
The NCV210RSQT2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCV210RSQT2G when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV210RSQT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV210RSQT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV210RSQT2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for NCV210RSQT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV210RSQT2G often in real-time on the comparison pages.
What if I can't find stock of NCV210RSQT2G?
You can fill out our help required form which you can use to request a quote for NCV210RSQT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.