Status: | Active |
---|---|
Series: | NCV1124 |
RoHS: | Compliant |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
2,121
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
2,121
in stock
|
Buy Now | |
element14
from US$1.38
|
2,121
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
2,043
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
Avnet Asia
from US$1.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two Independent Channels |
Internal Hysteresis |
Built - In Diagnostic Mode |
Applications |
---|
Crankshaft / Camshaft Position Sensor |
End Products |
---|
Automotive |
Description | NCV1124 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
IO Typ (mA) | - |
ICC Typ (mA) | - |
tres Typ (ns) | - |
VIO Max (mV) | - |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | SOIC-8 |
Variable Reluctance Sensor, 125Deg C | Newark Electronics |
VARIABLE RELUCTANCE SENSOR, DUAL, SOIC-8 | element14 |
NCV1124 Series 5.5 V Dual Variable-Reluctance Sensor Interface IC - SOIC-8 | Future Electronics |
Variable Reluctance Sensor Interface 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV1124DR2G?
Additional datasheets, footprints and schematics for NCV1124DR2G are listed on our Part Details page. You can also find images and similar parts to NCV1124DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV1124DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV1124DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV1124DR2G fall under?
The NCV1124DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to NCV1124DR2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV1124DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV1124DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV1124DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for NCV1124DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV1124DR2G often in real-time on the comparison pages.
What if I can't find stock of NCV1124DR2G?
You can fill out our help required form which you can use to request a quote for NCV1124DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.