Status: | Active |
---|---|
Series: | NCV1076-77 |
RoHS: | Compliant |
Integrated 670 V MOSFET with RDS(on) of 4.7 Ω |
Current-Mode Fixed Frequency Operation (65/100/130 kHz) |
Peak Current: NCP1076 = 650mA / NCP1077 = 800 mA |
Skip-Cycle Operation at Low Peak Current |
Dynamic Self-Supply (DSS) |
Auto-Recovery Output Short Circuit Protection with Timer-Based Detection |
300 µA No Load Power Consumption |
AEC-Qualifiied |
Benefits |
---|
Up to 20 W output SMPS design capability |
Ability to scale for efficiency or size |
Adjust output current protection based on output power demand |
Eliminate acoustic noise |
Eliminate Aux winding |
More robust protection independent from the coupling of the aux winding |
<50mW no Load Power Consumption |
To be used in Automotive applications (HV Battery powered low power designs) |
Applications |
---|
EV Auxiliary Power Supply |
EV Traction Inverters |
End Products |
---|
On Board chargers |
Description | NCV1076-77, - 4.7 Ohm/ 800 mA Ipk / 100 kHz |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 100 |
fJitter Typ (%) | Yes |
Stand-by Mode | Yes |
RDS(ON) Typ (Ω) | 4.7 |
V(BR)DSS Max (V) | 670 |
IPeak (mA) | 800 |
HV Start-up Min (V) | Yes |
DSS (mA) | 9.2 |
UVLO | 6.3 |
Short Circuit Protection | Yes |
Over Power Compensation | No |
Brown-out | No |
Latch | No |
Package Type | SOT-223-4 / TO-261-4D |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
High-Voltage Switcher For Low Power Offline Smps | Newark Electronics |
Conv AC-DC Single Flyback 7.7V to 8.5V 4-Pin SOT-223 T/R | Avnet America |
AC/DC CONV, FLYBACK, 15W, 100KHZ, SOT223 | element14 |
Where can I find additional details, specifications and documents for a NCV1077STBT3G?
Additional datasheets, footprints and schematics for NCV1077STBT3G are listed on our Part Details page. You can also find images and similar parts to NCV1077STBT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV1077STBT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV1077STBT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV1077STBT3G fall under?
The NCV1077STBT3G is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCV1077STBT3G when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV1077STBT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV1077STBT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV1077STBT3G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NCV1077STBT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV1077STBT3G often in real-time on the comparison pages.
What if I can't find stock of NCV1077STBT3G?
You can fill out our help required form which you can use to request a quote for NCV1077STBT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.