Status: | Active |
---|---|
Series: | NCV1063 |
RoHS: | Compliant |
Built−in 670 V MOSFET with RDS(on) of 11.4 Ω |
Large Creepage Distance Between High−voltage Pins |
Adjustable Peak Current up to 650 mA |
Direct Feedback connection for non-isolated converter |
Internal and Adjustable Over Power Protection (OPP) Circuit |
Auto-Recovery Output Short Circuit Protection with Timer-Based Detection |
Frequency Jittering (including during frequency foldback mode) |
Current−Mode Fixed Frequency Operation – 60 or 100 kHz |
Frequency Foldback Operation |
AE C qualfified |
Benefits |
---|
Up to 12W output SMPS design capability |
Safer and more robust design even with SMD packages |
Increased design scalibility |
Simpler and lower cost Buck or Buck-Boost designs |
Non dissipative proprietary technique to self protect the load |
Provides more robust protection without worrying about the coupling of the aux winding |
Better EMI Signature Over the Entire Operating Range |
Ability to scale for efficiency or size |
Improved efficiency at light load / Improved EMI over the entire load conditions |
For any EV Battery powered low power design |
Applications |
---|
EV Auxiliary Power Supply |
Traction Inverters |
End Products |
---|
On Board chargers |
Description | NCV1063, NCV1063 100kHz in SOIC16 (AEC Qual) |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 100 |
fJitter Typ (%) | Yes |
Stand-by Mode | Yes |
RDS(ON) Typ (Ω) | 11.4 |
V(BR)DSS Max (V) | 670 |
IPeak (mA) | 650 |
HV Start-up Min (V) | Yes |
DSS (mA) | 8 |
UVLO | 7 |
Short Circuit Protection | Yes |
Over Power Compensation | Yes |
Brown-out | No |
Latch | No |
Package Type | SOIC-16 |
ON Semiconductor, NCV1063AD100R2G | RS |
Ac/Dc Conv, Flyback, 1.7W, 100Khz, Soic | Newark Electronics |
High Voltage Switcher 1-OUT 230VAC Buck-Boost/Flyback 16-Pin SOIC T/R | Avnet America |
Switch, automotive high voltage, low power offline SMPS, 670V MOSFET, NCV1063 | ON Semiconductor NCV1063AD100R2G | RS Americas |
AC/DC CONV, FLYBACK, 1.7W, 100KHZ, SOIC | element14 |
Where can I find additional details, specifications and documents for a NCV1063AD100R2G?
Additional datasheets, footprints and schematics for NCV1063AD100R2G are listed on our Part Details page. You can also find images and similar parts to NCV1063AD100R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV1063AD100R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV1063AD100R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV1063AD100R2G fall under?
The NCV1063AD100R2G is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCV1063AD100R2G when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV1063AD100R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV1063AD100R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV1063AD100R2G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NCV1063AD100R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV1063AD100R2G often in real-time on the comparison pages.
What if I can't find stock of NCV1063AD100R2G?
You can fill out our help required form which you can use to request a quote for NCV1063AD100R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.